Yageo USA RES 84.5 OHM 1/10W .25% SMD 0603 9T06031A84R5CBHFT

Description
RES 84.5ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 84.5ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/10W .25% SMD 0603 - 9T06031A84R5CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/10W .25% SMD 0603
9T06031A84R5CBHFT
RES 84.5 OHM 1/10W .25% SMD 0603 9T06031A84R5CBHFT
RES 84.5ohm 1/10W .25% SMD 0603

RES 84.5ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A84R5CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A84R5CBHFT-ND
Chip Resistor - Surface Mount 9T06031A84R5CBHFT-ND
84.5 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

84.5 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A84R5CBHFT 9T06031A84R5CBHFT-ND
Product Name RES 84.5 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details