Yageo USA RES 71.5K OHM 1/10W .5% SMD 0603 9T06031A7152DBHFT

Description
RES 71.5Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 71.5Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/10W .5% SMD 0603 - 9T06031A7152DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/10W .5% SMD 0603
9T06031A7152DBHFT
RES 71.5K OHM 1/10W .5% SMD 0603 9T06031A7152DBHFT
RES 71.5Kohm 1/10W .5% SMD 0603

RES 71.5Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A7152DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A7152DBHFT-ND
Chip Resistor - Surface Mount 9T06031A7152DBHFT-ND
71.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

71.5 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A7152DBHFT 9T06031A7152DBHFT-ND
Product Name RES 71.5K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 71500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details