Yageo USA Chip Resistor - Surface Mount 9T06031A6982CBHFT

Description
69.8 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
69.8 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 9T06031A6982CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A6982CBHFT-ND
Chip Resistor - Surface Mount 9T06031A6982CBHFT-ND
69.8 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

69.8 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 69.8KOHM 1/10W .25% SMD 0603 - 9T06031A6982CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8KOHM 1/10W .25% SMD 0603
9T06031A6982CBHFT
RES 69.8KOHM 1/10W .25% SMD 0603 9T06031A6982CBHFT
RES 69.8KOHM 1/10W .25% SMD 0603

RES 69.8KOHM 1/10W .25% SMD 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 9T06031A6982CBHFT-ND 9T06031A6982CBHFT
Product Name Chip Resistor - Surface Mount RES 69.8KOHM 1/10W .25% SMD 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573182 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details