Yageo USA RES 6.34KOHM 1/10W .25% SMD 0603 9T06031A6341CBHFT

Description
RES 6.34KOHM 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 6.34KOHM 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34KOHM 1/10W .25% SMD 0603 - 9T06031A6341CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34KOHM 1/10W .25% SMD 0603
9T06031A6341CBHFT
RES 6.34KOHM 1/10W .25% SMD 0603 9T06031A6341CBHFT
RES 6.34KOHM 1/10W .25% SMD 0603

RES 6.34KOHM 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A6341CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A6341CBHFT-ND
Chip Resistor - Surface Mount 9T06031A6341CBHFT-ND
6.34 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.34 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T06031A6341CBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T06031A6341CBHFT
Chip Resistor - Surface Mount 9T06031A6341CBHFT
RES SMD 6.34K OHM 1/10W 0603

RES SMD 6.34K OHM 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T06031A6341CBHFT 9T06031A6341CBHFT-ND 9T06031A6341CBHFT
Product Name RES 6.34KOHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176763-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details