Yageo USA RES 634 OHM 1/10W .5% SMD 0603 9T06031A6340DAHFT

Description
RES 634ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 634ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/10W .5% SMD 0603 - 9T06031A6340DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/10W .5% SMD 0603
9T06031A6340DAHFT
RES 634 OHM 1/10W .5% SMD 0603 9T06031A6340DAHFT
RES 634ohm 1/10W .5% SMD 0603

RES 634ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A6340DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A6340DAHFT-ND
Chip Resistor - Surface Mount 9T06031A6340DAHFT-ND
634 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

634 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A6340DAHFT 9T06031A6340DAHFT-ND
Product Name RES 634 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 634 ohms 634 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details