Yageo USA RES 6.04K OHM 1/10W 1% SMD 0603 9T06031A6041FBHFT

Description
RES 6.04Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 6.04Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/10W 1% SMD 0603 - 9T06031A6041FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/10W 1% SMD 0603
9T06031A6041FBHFT
RES 6.04K OHM 1/10W 1% SMD 0603 9T06031A6041FBHFT
RES 6.04Kohm 1/10W 1% SMD 0603

RES 6.04Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A6041FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A6041FBHFT-ND
Chip Resistor - Surface Mount 9T06031A6041FBHFT-ND
6.04 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

6.04 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A6041FBHFT 9T06031A6041FBHFT-ND
Product Name RES 6.04K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers