Yageo USA RES 54.9 OHM 1/10W .25% SMD 0603 9T06031A54R9CAHFT

Description
RES 54.9ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 54.9ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/10W .25% SMD 0603 - 9T06031A54R9CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/10W .25% SMD 0603
9T06031A54R9CAHFT
RES 54.9 OHM 1/10W .25% SMD 0603 9T06031A54R9CAHFT
RES 54.9ohm 1/10W .25% SMD 0603

RES 54.9ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A54R9CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A54R9CAHFT-ND
Chip Resistor - Surface Mount 9T06031A54R9CAHFT-ND
54.9 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

54.9 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A54R9CAHFT 9T06031A54R9CAHFT-ND
Product Name RES 54.9 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
5 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD913JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details