Yageo USA RES 5.10K OHM 1/10W .5% SMD 0603 9T06031A5101DAHFT

Description
RES 5.10Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 5.10Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10K OHM 1/10W .5% SMD 0603 - 9T06031A5101DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM 1/10W .5% SMD 0603
9T06031A5101DAHFT
RES 5.10K OHM 1/10W .5% SMD 0603 9T06031A5101DAHFT
RES 5.10Kohm 1/10W .5% SMD 0603

RES 5.10Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A5101DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A5101DAHFT-ND
Chip Resistor - Surface Mount 9T06031A5101DAHFT-ND
5.1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A5101DAHFT 9T06031A5101DAHFT-ND
Product Name RES 5.10K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 5100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details