Yageo USA RES 487 OHM 1/10W .5% SMD 0603 9T06031A4870DAHFT

Description
RES 487ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 487ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1/10W .5% SMD 0603 - 9T06031A4870DAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/10W .5% SMD 0603
9T06031A4870DAHFT
RES 487 OHM 1/10W .5% SMD 0603 9T06031A4870DAHFT
RES 487ohm 1/10W .5% SMD 0603

RES 487ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A4870DAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A4870DAHFT-ND
Chip Resistor - Surface Mount 9T06031A4870DAHFT-ND
487 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

487 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A4870DAHFT 9T06031A4870DAHFT-ND
Product Name RES 487 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 487 ohms 487 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers