Yageo USA Chip Resistor - Surface Mount 9T06031A4020BBHFT

Description
402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 9T06031A4020BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A4020BBHFT-ND
Chip Resistor - Surface Mount 9T06031A4020BBHFT-ND
402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

402 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 402 OHM 1/10W .1% SMD 0603 - 9T06031A4020BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/10W .1% SMD 0603
9T06031A4020BBHFT
RES 402 OHM 1/10W .1% SMD 0603 9T06031A4020BBHFT
RES 402ohm 1/10W .1% SMD 0603

RES 402ohm 1/10W .1% SMD 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 9T06031A4020BBHFT-ND 9T06031A4020BBHFT
Product Name Chip Resistor - Surface Mount RES 402 OHM 1/10W .1% SMD 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers