Yageo USA RES 38.3KOHM 1/10W .25% SMD 0603 9T06031A3832CBHFT

Description
RES 38.3KOHM 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 38.3KOHM 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3KOHM 1/10W .25% SMD 0603 - 9T06031A3832CBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3KOHM 1/10W .25% SMD 0603
9T06031A3832CBHFT
RES 38.3KOHM 1/10W .25% SMD 0603 9T06031A3832CBHFT
RES 38.3KOHM 1/10W .25% SMD 0603

RES 38.3KOHM 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A3832CBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A3832CBHFT-ND
Chip Resistor - Surface Mount 9T06031A3832CBHFT-ND
38.3 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

38.3 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A3832CBHFT 9T06031A3832CBHFT-ND
Product Name RES 38.3KOHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9180 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8663FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details