Yageo USA RES 3.74K OHM 1/10W .1% SMD 0603 9T06031A3741BAHFT

Description
RES 3.74Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 3.74Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74K OHM 1/10W .1% SMD 0603 - 9T06031A3741BAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/10W .1% SMD 0603
9T06031A3741BAHFT
RES 3.74K OHM 1/10W .1% SMD 0603 9T06031A3741BAHFT
RES 3.74Kohm 1/10W .1% SMD 0603

RES 3.74Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A3741BAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A3741BAHFT-ND
Chip Resistor - Surface Mount 9T06031A3741BAHFT-ND
3.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A3741BAHFT 9T06031A3741BAHFT-ND
Product Name RES 3.74K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 3740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details