Yageo USA RES 33.2 OHM 1/10W .25% SMD 0603 9T06031A33R2CAHFT

Description
RES 33.2ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 33.2ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/10W .25% SMD 0603 - 9T06031A33R2CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/10W .25% SMD 0603
9T06031A33R2CAHFT
RES 33.2 OHM 1/10W .25% SMD 0603 9T06031A33R2CAHFT
RES 33.2ohm 1/10W .25% SMD 0603

RES 33.2ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A33R2CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A33R2CAHFT-ND
Chip Resistor - Surface Mount 9T06031A33R2CAHFT-ND
33.2 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33.2 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A33R2CAHFT 9T06031A33R2CAHFT-ND
Product Name RES 33.2 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details