Yageo USA RES 33.0 OHM 1/10W .1% SMD 0603 9T06031A33R0BBHFT

Description
RES 33.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 33.0ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0 OHM 1/10W .1% SMD 0603 - 9T06031A33R0BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0 OHM 1/10W .1% SMD 0603
9T06031A33R0BBHFT
RES 33.0 OHM 1/10W .1% SMD 0603 9T06031A33R0BBHFT
RES 33.0ohm 1/10W .1% SMD 0603

RES 33.0ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A33R0BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A33R0BBHFT-ND
Chip Resistor - Surface Mount 9T06031A33R0BBHFT-ND
33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A33R0BBHFT 9T06031A33R0BBHFT-ND
Product Name RES 33.0 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 33 ohms 33 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details