Yageo USA RES 332 OHM 1/10W .1% SMD 0603 9T06031A3320BAHFT

Description
RES 332ohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 332ohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/10W .1% SMD 0603 - 9T06031A3320BAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/10W .1% SMD 0603
9T06031A3320BAHFT
RES 332 OHM 1/10W .1% SMD 0603 9T06031A3320BAHFT
RES 332ohm 1/10W .1% SMD 0603

RES 332ohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A3320BAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A3320BAHFT-ND
Chip Resistor - Surface Mount 9T06031A3320BAHFT-ND
332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A3320BAHFT 9T06031A3320BAHFT-ND
Product Name RES 332 OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 332 ohms 332 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 57.6 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details