Yageo USA RES 3.16KOHM 1/10W .25% SMD 0603 9T06031A3161CAHFT

Description
RES 3.16KOHM 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 3.16KOHM 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16KOHM 1/10W .25% SMD 0603 - 9T06031A3161CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16KOHM 1/10W .25% SMD 0603
9T06031A3161CAHFT
RES 3.16KOHM 1/10W .25% SMD 0603 9T06031A3161CAHFT
RES 3.16KOHM 1/10W .25% SMD 0603

RES 3.16KOHM 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A3161CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A3161CAHFT-ND
Chip Resistor - Surface Mount 9T06031A3161CAHFT-ND
3.16 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.16 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A3161CAHFT 9T06031A3161CAHFT-ND
Product Name RES 3.16KOHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573338 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details