Yageo USA RES 3.01K OHM 1/10W .5% SMD 0603 9T06031A3011DBHFT

Description
RES 3.01Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 3.01Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/10W .5% SMD 0603 - 9T06031A3011DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/10W .5% SMD 0603
9T06031A3011DBHFT
RES 3.01K OHM 1/10W .5% SMD 0603 9T06031A3011DBHFT
RES 3.01Kohm 1/10W .5% SMD 0603

RES 3.01Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A3011DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A3011DBHFT-ND
Chip Resistor - Surface Mount 9T06031A3011DBHFT-ND
3.01 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.01 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A3011DBHFT 9T06031A3011DBHFT-ND
Product Name RES 3.01K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 3010 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details