Yageo USA RES 280K OHM 1/10W 1% SMD 0603 9T06031A2803FBHFT

Description
RES 280Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 280Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1/10W 1% SMD 0603 - 9T06031A2803FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/10W 1% SMD 0603
9T06031A2803FBHFT
RES 280K OHM 1/10W 1% SMD 0603 9T06031A2803FBHFT
RES 280Kohm 1/10W 1% SMD 0603

RES 280Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A2803FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A2803FBHFT-ND
Chip Resistor - Surface Mount 9T06031A2803FBHFT-ND
280 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

280 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T06031A2803FBHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T06031A2803FBHFT
Chip Resistor - Surface Mount 9T06031A2803FBHFT
RES SMD 280K OHM 1% 1/10W 0603

RES SMD 280K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T06031A2803FBHFT 9T06031A2803FBHFT-ND 9T06031A2803FBHFT
Product Name RES 280K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 280000 ohms 280000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data