Yageo USA RES 26.7KOHM 1/10W .25% SMD 0603 9T06031A2672CAHFT

Description
RES 26.7KOHM 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 26.7KOHM 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7KOHM 1/10W .25% SMD 0603 - 9T06031A2672CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7KOHM 1/10W .25% SMD 0603
9T06031A2672CAHFT
RES 26.7KOHM 1/10W .25% SMD 0603 9T06031A2672CAHFT
RES 26.7KOHM 1/10W .25% SMD 0603

RES 26.7KOHM 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A2672CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A2672CAHFT-ND
Chip Resistor - Surface Mount 9T06031A2672CAHFT-ND
26.7 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

26.7 kOhms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A2672CAHFT 9T06031A2672CAHFT-ND
Product Name RES 26.7KOHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details