Yageo USA RES 2.61K OHM 1/10W .5% SMD 0603 9T06031A2611DBHFT

Description
RES 2.61Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 2.61Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/10W .5% SMD 0603 - 9T06031A2611DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/10W .5% SMD 0603
9T06031A2611DBHFT
RES 2.61K OHM 1/10W .5% SMD 0603 9T06031A2611DBHFT
RES 2.61Kohm 1/10W .5% SMD 0603

RES 2.61Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A2611DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A2611DBHFT-ND
Chip Resistor - Surface Mount 9T06031A2611DBHFT-ND
2.61 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.61 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A2611DBHFT 9T06031A2611DBHFT-ND
Product Name RES 2.61K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 2610 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details