Yageo USA RES 1.80KOHM 1/10W .1% SMD 0603 9T06031A1801BBHFT

Description
RES 1.80KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 1.80KOHM 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80KOHM 1/10W .1% SMD 0603 - 9T06031A1801BBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80KOHM 1/10W .1% SMD 0603
9T06031A1801BBHFT
RES 1.80KOHM 1/10W .1% SMD 0603 9T06031A1801BBHFT
RES 1.80KOHM 1/10W .1% SMD 0603

RES 1.80KOHM 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A1801BBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A1801BBHFT-ND
Chip Resistor - Surface Mount 9T06031A1801BBHFT-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A1801BBHFT 9T06031A1801BBHFT-ND
Product Name RES 1.80KOHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details