Yageo USA RES 169K OHM 1/10W .5% SMD 0603 9T06031A1693DBHFT

Description
RES 169Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 169Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/10W .5% SMD 0603 - 9T06031A1693DBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/10W .5% SMD 0603
9T06031A1693DBHFT
RES 169K OHM 1/10W .5% SMD 0603 9T06031A1693DBHFT
RES 169Kohm 1/10W .5% SMD 0603

RES 169Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A1693DBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A1693DBHFT-ND
Chip Resistor - Surface Mount 9T06031A1693DBHFT-ND
169 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

169 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A1693DBHFT 9T06031A1693DBHFT-ND
Product Name RES 169K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 169000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176772-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details