Yageo USA RES 16.5K OHM 1/10W .1% SMD 0603 9T06031A1652BAHFT

Description
RES 16.5Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet
Description
RES 16.5Kohm 1/10W .1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/10W .1% SMD 0603 - 9T06031A1652BAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/10W .1% SMD 0603
9T06031A1652BAHFT
RES 16.5K OHM 1/10W .1% SMD 0603 9T06031A1652BAHFT
RES 16.5Kohm 1/10W .1% SMD 0603

RES 16.5Kohm 1/10W .1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A1652BAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A1652BAHFT-ND
Chip Resistor - Surface Mount 9T06031A1652BAHFT-ND
16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A1652BAHFT 9T06031A1652BAHFT-ND
Product Name RES 16.5K OHM 1/10W .1% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 16500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details