Yageo USA RES 150 OHM 1/10W .25% SMD 0603 9T06031A1500CAHFT

Description
RES 150ohm 1/10W .25% SMD 0603
Request a Quote Datasheet
Description
RES 150ohm 1/10W .25% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/10W .25% SMD 0603 - 9T06031A1500CAHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/10W .25% SMD 0603
9T06031A1500CAHFT
RES 150 OHM 1/10W .25% SMD 0603 9T06031A1500CAHFT
RES 150ohm 1/10W .25% SMD 0603

RES 150ohm 1/10W .25% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A1500CAHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A1500CAHFT-ND
Chip Resistor - Surface Mount 9T06031A1500CAHFT-ND
150 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

150 Ohms ±0.25% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T06031A1500CAHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T06031A1500CAHFT
Chip Resistor - Surface Mount 9T06031A1500CAHFT
RES SMD 150 OHM 0.25% 1/10W 0603

RES SMD 150 OHM 0.25% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T06031A1500CAHFT 9T06031A1500CAHFT-ND 9T06031A1500CAHFT
Product Name RES 150 OHM 1/10W .25% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details