Yageo USA RES 1.37K OHM 1/10W 1% SMD 0603 9T06031A1371FBHFT

Description
RES 1.37Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 1.37Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/10W 1% SMD 0603 - 9T06031A1371FBHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/10W 1% SMD 0603
9T06031A1371FBHFT
RES 1.37K OHM 1/10W 1% SMD 0603 9T06031A1371FBHFT
RES 1.37Kohm 1/10W 1% SMD 0603

RES 1.37Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 9T06031A1371FBHFT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T06031A1371FBHFT-ND
Chip Resistor - Surface Mount 9T06031A1371FBHFT-ND
1.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T06031A1371FBHFT 9T06031A1371FBHFT-ND
Product Name RES 1.37K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD623JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details