Yageo USA RES 97.6K OHM 1/16W .1% SMD 0402 9T04021A9762BAHF3

Description
RES 97.6Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 97.6Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/16W .1% SMD 0402 - 9T04021A9762BAHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/16W .1% SMD 0402
9T04021A9762BAHF3
RES 97.6K OHM 1/16W .1% SMD 0402 9T04021A9762BAHF3
RES 97.6Kohm 1/16W .1% SMD 0402

RES 97.6Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A9762BAHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A9762BAHF3-ND
Chip Resistor - Surface Mount 9T04021A9762BAHF3-ND
97.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

97.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A9762BAHF3 9T04021A9762BAHF3-ND
Product Name RES 97.6K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 97600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details