Yageo USA RES 88.7K OHM 1/16W .5% SMD 0402 9T04021A8872DBHF3

Description
RES 88.7Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 88.7Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/16W .5% SMD 0402 - 9T04021A8872DBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/16W .5% SMD 0402
9T04021A8872DBHF3
RES 88.7K OHM 1/16W .5% SMD 0402 9T04021A8872DBHF3
RES 88.7Kohm 1/16W .5% SMD 0402

RES 88.7Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A8872DBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A8872DBHF3-ND
Chip Resistor - Surface Mount 9T04021A8872DBHF3-ND
88.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

88.7 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A8872DBHF3 9T04021A8872DBHF3-ND
Product Name RES 88.7K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 88700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details