Yageo USA RES 84.5KOHM 1/16W .25% SMD 0402 9T04021A8452CAHF3

Description
RES 84.5KOHM 1/16W .25% SMD 0402
Request a Quote Datasheet
Description
RES 84.5KOHM 1/16W .25% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5KOHM 1/16W .25% SMD 0402 - 9T04021A8452CAHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5KOHM 1/16W .25% SMD 0402
9T04021A8452CAHF3
RES 84.5KOHM 1/16W .25% SMD 0402 9T04021A8452CAHF3
RES 84.5KOHM 1/16W .25% SMD 0402

RES 84.5KOHM 1/16W .25% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A8452CAHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A8452CAHF3-ND
Chip Resistor - Surface Mount 9T04021A8452CAHF3-ND
84.5 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

84.5 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A8452CAHF3 9T04021A8452CAHF3-ND
Product Name RES 84.5KOHM 1/16W .25% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1912FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details