RES 681ohm 1/16W .5% SMD 0402
681 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 9T04021A6810DBHF3 | 9T04021A6810DBHF3-ND |
| Product Name | RES 681 OHM 1/16W .5% SMD 0402 | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 |
| Resistance Range | 681 ohms | 681 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 16 watts | 0.0630 watts |
| Configuration | Single Resistor |