Yageo USA RES 68.0K OHM 1/16W .5% SMD 0402 9T04021A6802DAHF3

Description
RES 68.0Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 68.0Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.0K OHM 1/16W .5% SMD 0402 - 9T04021A6802DAHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0K OHM 1/16W .5% SMD 0402
9T04021A6802DAHF3
RES 68.0K OHM 1/16W .5% SMD 0402 9T04021A6802DAHF3
RES 68.0Kohm 1/16W .5% SMD 0402

RES 68.0Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A6802DAHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A6802DAHF3-ND
Chip Resistor - Surface Mount 9T04021A6802DAHF3-ND
68 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A6802DAHF3 9T04021A6802DAHF3-ND
Product Name RES 68.0K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 68000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details