Yageo USA RES 6.80K OHM 1/16W .1% SMD 0402 9T04021A6801BAHF3

Description
RES 6.80Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 6.80Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80K OHM 1/16W .1% SMD 0402 - 9T04021A6801BAHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/16W .1% SMD 0402
9T04021A6801BAHF3
RES 6.80K OHM 1/16W .1% SMD 0402 9T04021A6801BAHF3
RES 6.80Kohm 1/16W .1% SMD 0402

RES 6.80Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A6801BAHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A6801BAHF3-ND
Chip Resistor - Surface Mount 9T04021A6801BAHF3-ND
6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.8 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A6801BAHF3 9T04021A6801BAHF3-ND
Product Name RES 6.80K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 6800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567543 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details