Yageo USA RES 6.49K OHM 1/16W .5% SMD 0402 9T04021A6491DBHF3

Description
RES 6.49Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 6.49Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/16W .5% SMD 0402 - 9T04021A6491DBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/16W .5% SMD 0402
9T04021A6491DBHF3
RES 6.49K OHM 1/16W .5% SMD 0402 9T04021A6491DBHF3
RES 6.49Kohm 1/16W .5% SMD 0402

RES 6.49Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A6491DBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A6491DBHF3-ND
Chip Resistor - Surface Mount 9T04021A6491DBHF3-ND
6.49 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.49 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A6491DBHF3 9T04021A6491DBHF3-ND
Product Name RES 6.49K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 6490 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573145 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details