Yageo USA RES 6.20K OHM 1/16W 1% SMD 0402 9T04021A6201FBHF3

Description
RES 6.20Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 6.20Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20K OHM 1/16W 1% SMD 0402 - 9T04021A6201FBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM 1/16W 1% SMD 0402
9T04021A6201FBHF3
RES 6.20K OHM 1/16W 1% SMD 0402 9T04021A6201FBHF3
RES 6.20Kohm 1/16W 1% SMD 0402

RES 6.20Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A6201FBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A6201FBHF3-ND
Chip Resistor - Surface Mount 9T04021A6201FBHF3-ND
6.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A6201FBHF3 9T04021A6201FBHF3-ND
Product Name RES 6.20K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 6200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details