Yageo USA RES 60.4 OHM 1/16W .25% SMD 0402 9T04021A60R4CBHF3

Description
RES 60.4ohm 1/16W .25% SMD 0402
Request a Quote Datasheet
Description
RES 60.4ohm 1/16W .25% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 1/16W .25% SMD 0402 - 9T04021A60R4CBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 1/16W .25% SMD 0402
9T04021A60R4CBHF3
RES 60.4 OHM 1/16W .25% SMD 0402 9T04021A60R4CBHF3
RES 60.4ohm 1/16W .25% SMD 0402

RES 60.4ohm 1/16W .25% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A60R4CBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A60R4CBHF3-ND
Chip Resistor - Surface Mount 9T04021A60R4CBHF3-ND
60.4 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

60.4 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A60R4CBHF3 9T04021A60R4CBHF3-ND
Product Name RES 60.4 OHM 1/16W .25% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 60.4 ohms 60.4 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details