Yageo USA RES 6.04K OHM 1/16W .5% SMD 0402 9T04021A6041DAHF3

Description
RES 6.04Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 6.04Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/16W .5% SMD 0402 - 9T04021A6041DAHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/16W .5% SMD 0402
9T04021A6041DAHF3
RES 6.04K OHM 1/16W .5% SMD 0402 9T04021A6041DAHF3
RES 6.04Kohm 1/16W .5% SMD 0402

RES 6.04Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A6041DAHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A6041DAHF3-ND
Chip Resistor - Surface Mount 9T04021A6041DAHF3-ND
6.04 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.04 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A6041DAHF3 9T04021A6041DAHF3-ND
Product Name RES 6.04K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 6040 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details