Yageo USA RES 56.2K OHM 1/16W .1% SMD 0402 9T04021A5622BBHF3

Description
RES 56.2Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 56.2Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/16W .1% SMD 0402 - 9T04021A5622BBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/16W .1% SMD 0402
9T04021A5622BBHF3
RES 56.2K OHM 1/16W .1% SMD 0402 9T04021A5622BBHF3
RES 56.2Kohm 1/16W .1% SMD 0402

RES 56.2Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A5622BBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A5622BBHF3-ND
Chip Resistor - Surface Mount 9T04021A5622BBHF3-ND
56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

56.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A5622BBHF3 9T04021A5622BBHF3-ND
Product Name RES 56.2K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 56200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details