Yageo USA RES 5.49K OHM 1/16W .5% SMD 0402 9T04021A5491DBHF3

Description
RES 5.49Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 5.49Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/16W .5% SMD 0402 - 9T04021A5491DBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/16W .5% SMD 0402
9T04021A5491DBHF3
RES 5.49K OHM 1/16W .5% SMD 0402 9T04021A5491DBHF3
RES 5.49Kohm 1/16W .5% SMD 0402

RES 5.49Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A5491DBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A5491DBHF3-ND
Chip Resistor - Surface Mount 9T04021A5491DBHF3-ND
5.49 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.49 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A5491DBHF3 9T04021A5491DBHF3-ND
Product Name RES 5.49K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 5490 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details