Yageo USA RES 52.3KOHM 1/16W .25% SMD 0402 9T04021A5232CBHF3

Description
RES 52.3KOHM 1/16W .25% SMD 0402
Request a Quote Datasheet
Description
RES 52.3KOHM 1/16W .25% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3KOHM 1/16W .25% SMD 0402 - 9T04021A5232CBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3KOHM 1/16W .25% SMD 0402
9T04021A5232CBHF3
RES 52.3KOHM 1/16W .25% SMD 0402 9T04021A5232CBHF3
RES 52.3KOHM 1/16W .25% SMD 0402

RES 52.3KOHM 1/16W .25% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A5232CBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A5232CBHF3-ND
Chip Resistor - Surface Mount 9T04021A5232CBHF3-ND
52.3 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

52.3 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A5232CBHF3 9T04021A5232CBHF3-ND
Product Name RES 52.3KOHM 1/16W .25% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details