Yageo USA RES 5.11K OHM 1/16W 1% SMD 0402 9T04021A5111FBHF3

Description
RES 5.11Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 5.11Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/16W 1% SMD 0402 - 9T04021A5111FBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/16W 1% SMD 0402
9T04021A5111FBHF3
RES 5.11K OHM 1/16W 1% SMD 0402 9T04021A5111FBHF3
RES 5.11Kohm 1/16W 1% SMD 0402

RES 5.11Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A5111FBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A5111FBHF3-ND
Chip Resistor - Surface Mount 9T04021A5111FBHF3-ND
5.11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T04021A5111FBHF3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T04021A5111FBHF3
Chip Resistor - Surface Mount 9T04021A5111FBHF3
RES SMD 5.11K OHM 1% 1/16W 0402

RES SMD 5.11K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T04021A5111FBHF3 9T04021A5111FBHF3-ND 9T04021A5111FBHF3
Product Name RES 5.11K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
4 suppliers
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details