Yageo USA RES 487 OHM 1/16W .25% SMD 0402 9T04021A4870CAHF3

Description
RES 487ohm 1/16W .25% SMD 0402
Request a Quote Datasheet
Description
RES 487ohm 1/16W .25% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 487 OHM 1/16W .25% SMD 0402 - 9T04021A4870CAHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 1/16W .25% SMD 0402
9T04021A4870CAHF3
RES 487 OHM 1/16W .25% SMD 0402 9T04021A4870CAHF3
RES 487ohm 1/16W .25% SMD 0402

RES 487ohm 1/16W .25% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A4870CAHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A4870CAHF3-ND
Chip Resistor - Surface Mount 9T04021A4870CAHF3-ND
487 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

487 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A4870CAHF3 9T04021A4870CAHF3-ND
Product Name RES 487 OHM 1/16W .25% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 487 ohms 487 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2053FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details