Yageo USA RES 3.90K OHM 1/16W 1% SMD 0402 9T04021A3901FBHF3

Description
RES 3.90Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 3.90Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90K OHM 1/16W 1% SMD 0402 - 9T04021A3901FBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM 1/16W 1% SMD 0402
9T04021A3901FBHF3
RES 3.90K OHM 1/16W 1% SMD 0402 9T04021A3901FBHF3
RES 3.90Kohm 1/16W 1% SMD 0402

RES 3.90Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A3901FBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A3901FBHF3-ND
Chip Resistor - Surface Mount 9T04021A3901FBHF3-ND
3.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T04021A3901FBHF3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T04021A3901FBHF3
Chip Resistor - Surface Mount 9T04021A3901FBHF3
RES SMD 3.9K OHM 1% 1/16W 0402

RES SMD 3.9K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T04021A3901FBHF3 9T04021A3901FBHF3-ND 9T04021A3901FBHF3
Product Name RES 3.90K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details