Yageo USA Chip Resistor - Surface Mount 9T04021A37R4BBHF3

Description
37.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
37.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 9T04021A37R4BBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A37R4BBHF3-ND
Chip Resistor - Surface Mount 9T04021A37R4BBHF3-ND
37.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

37.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 37.4 OHM 1/16W .1% SMD 0402 - 9T04021A37R4BBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/16W .1% SMD 0402
9T04021A37R4BBHF3
RES 37.4 OHM 1/16W .1% SMD 0402 9T04021A37R4BBHF3
RES 37.4ohm 1/16W .1% SMD 0402

RES 37.4ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A37R4BBHF3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T04021A37R4BBHF3
Chip Resistor - Surface Mount 9T04021A37R4BBHF3
RES SMD 37.4 OHM 0.1% 1/16W 0402

RES SMD 37.4 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T04021A37R4BBHF3-ND 9T04021A37R4BBHF3 9T04021A37R4BBHF3
Product Name Chip Resistor - Surface Mount RES 37.4 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567495 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details