Yageo USA RES 28.7 OHM 1/16W .25% SMD 0402 9T04021A28R7CBHF3

Description
RES 28.7ohm 1/16W .25% SMD 0402
Request a Quote Datasheet
Description
RES 28.7ohm 1/16W .25% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.7 OHM 1/16W .25% SMD 0402 - 9T04021A28R7CBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/16W .25% SMD 0402
9T04021A28R7CBHF3
RES 28.7 OHM 1/16W .25% SMD 0402 9T04021A28R7CBHF3
RES 28.7ohm 1/16W .25% SMD 0402

RES 28.7ohm 1/16W .25% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A28R7CBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A28R7CBHF3-ND
Chip Resistor - Surface Mount 9T04021A28R7CBHF3-ND
28.7 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

28.7 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A28R7CBHF3 9T04021A28R7CBHF3-ND
Product Name RES 28.7 OHM 1/16W .25% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 28.7 ohms 28.7 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers