Yageo USA RES 232 OHM 1/16W 1% SMD 0402 9T04021A2320FBHF3

Description
RES 232ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 232ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/16W 1% SMD 0402 - 9T04021A2320FBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/16W 1% SMD 0402
9T04021A2320FBHF3
RES 232 OHM 1/16W 1% SMD 0402 9T04021A2320FBHF3
RES 232ohm 1/16W 1% SMD 0402

RES 232ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A2320FBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A2320FBHF3-ND
Chip Resistor - Surface Mount 9T04021A2320FBHF3-ND
232 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

232 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A2320FBHF3 9T04021A2320FBHF3-ND
Product Name RES 232 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details