Yageo USA RES 20.5K OHM 1/16W 1% SMD 0402 9T04021A2052FBHF3

Description
RES 20.5Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 20.5Kohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/16W 1% SMD 0402 - 9T04021A2052FBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/16W 1% SMD 0402
9T04021A2052FBHF3
RES 20.5K OHM 1/16W 1% SMD 0402 9T04021A2052FBHF3
RES 20.5Kohm 1/16W 1% SMD 0402

RES 20.5Kohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A2052FBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A2052FBHF3-ND
Chip Resistor - Surface Mount 9T04021A2052FBHF3-ND
20.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T04021A2052FBHF3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T04021A2052FBHF3
Chip Resistor - Surface Mount 9T04021A2052FBHF3
RES SMD 20.5K OHM 1% 1/16W 0402

RES SMD 20.5K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T04021A2052FBHF3 9T04021A2052FBHF3-ND 9T04021A2052FBHF3
Product Name RES 20.5K OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 20500 ohms 20500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2674FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers