Yageo USA RES 205 OHM 1/16W 1% SMD 0402 9T04021A2050FBHF3

Description
RES 205ohm 1/16W 1% SMD 0402
Request a Quote Datasheet
Description
RES 205ohm 1/16W 1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/16W 1% SMD 0402 - 9T04021A2050FBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/16W 1% SMD 0402
9T04021A2050FBHF3
RES 205 OHM 1/16W 1% SMD 0402 9T04021A2050FBHF3
RES 205ohm 1/16W 1% SMD 0402

RES 205ohm 1/16W 1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A2050FBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A2050FBHF3-ND
Chip Resistor - Surface Mount 9T04021A2050FBHF3-ND
205 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

205 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A2050FBHF3 9T04021A2050FBHF3-ND
Product Name RES 205 OHM 1/16W 1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details