Yageo USA RES 205 OHM 1/16W .1% SMD 0402 9T04021A2050BAHF3

Description
RES 205ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 205ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/16W .1% SMD 0402 - 9T04021A2050BAHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/16W .1% SMD 0402
9T04021A2050BAHF3
RES 205 OHM 1/16W .1% SMD 0402 9T04021A2050BAHF3
RES 205ohm 1/16W .1% SMD 0402

RES 205ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A2050BAHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A2050BAHF3-ND
Chip Resistor - Surface Mount 9T04021A2050BAHF3-ND
205 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

205 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A2050BAHF3 9T04021A2050BAHF3-ND
Product Name RES 205 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 205 ohms 205 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details