Yageo USA RES 200 OHM 1/16W .5% SMD 0402 9T04021A2000DBHF3

Description
RES 200ohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 200ohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/16W .5% SMD 0402 - 9T04021A2000DBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/16W .5% SMD 0402
9T04021A2000DBHF3
RES 200 OHM 1/16W .5% SMD 0402 9T04021A2000DBHF3
RES 200ohm 1/16W .5% SMD 0402

RES 200ohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A2000DBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A2000DBHF3-ND
Chip Resistor - Surface Mount 9T04021A2000DBHF3-ND
200 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

200 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9T04021A2000DBHF3 9T04021A2000DBHF3-ND
Product Name RES 200 OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 200 ohms 200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers