Yageo USA RES 18.2 OHM 1/16W .1% SMD 0402 9T04021A18R2BBHF3

Description
RES 18.2ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 18.2ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/16W .1% SMD 0402 - 9T04021A18R2BBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/16W .1% SMD 0402
9T04021A18R2BBHF3
RES 18.2 OHM 1/16W .1% SMD 0402 9T04021A18R2BBHF3
RES 18.2ohm 1/16W .1% SMD 0402

RES 18.2ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A18R2BBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A18R2BBHF3-ND
Chip Resistor - Surface Mount 9T04021A18R2BBHF3-ND
18.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T04021A18R2BBHF3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T04021A18R2BBHF3
Chip Resistor - Surface Mount 9T04021A18R2BBHF3
RES SMD 18.2 OHM 0.1% 1/16W 0402

RES SMD 18.2 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T04021A18R2BBHF3 9T04021A18R2BBHF3-ND 9T04021A18R2BBHF3
Product Name RES 18.2 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 18.2 ohms 18.2 ohms 18.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573316 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details