Yageo USA RES 154 OHM 1/16W .1% SMD 0402 9T04021A1540BBHF3

Description
RES 154ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 154ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154 OHM 1/16W .1% SMD 0402 - 9T04021A1540BBHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/16W .1% SMD 0402
9T04021A1540BBHF3
RES 154 OHM 1/16W .1% SMD 0402 9T04021A1540BBHF3
RES 154ohm 1/16W .1% SMD 0402

RES 154ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 9T04021A1540BBHF3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
9T04021A1540BBHF3-ND
Chip Resistor - Surface Mount 9T04021A1540BBHF3-ND
154 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

154 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9T04021A1540BBHF3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9T04021A1540BBHF3
Chip Resistor - Surface Mount 9T04021A1540BBHF3
RES SMD 154 OHM 0.1% 1/16W 0402

RES SMD 154 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9T04021A1540BBHF3 9T04021A1540BBHF3-ND 9T04021A1540BBHF3
Product Name RES 154 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 154 ohms 154 ohms 154 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details